Mini-Circuits RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω 24FR-KF+

Description
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 2.92 mm Female adapter supporting a wide range of
Request a Quote Datasheet
Description
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 2.92 mm Female adapter supporting a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω
24FR-KF+
RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω 24FR-KF+
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 2.92 mm Female adapter supporting a wide range of

Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 2.92 mm Female adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24FR-KF+
Product Name RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185F-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185MR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details