Mini-Circuits 2X SMT Multiplier, Output Freq 2200 - 3800 MHz KC2-19+

Description
2X SMT Multiplier, Output Freq 2200 - 3800 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 2200 - 3800 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 2200 - 3800 MHz - KC2-19+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 2200 - 3800 MHz
KC2-19+
2X SMT Multiplier, Output Freq 2200 - 3800 MHz KC2-19+
2X SMT Multiplier, Output Freq 2200 - 3800 MHz

2X SMT Multiplier, Output Freq 2200 - 3800 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number KC2-19+
Product Name 2X SMT Multiplier, Output Freq 2200 - 3800 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 8100 - 9750 MHz - RMK-5-972+ - Mini-Circuits
Specs
Input Frequency Range 1620 to 1950 MHz
Multiplying Factor 5X
Conversion Loss / Gain 28.5 dB
View Details
3X SMT Multiplier, Output Freq 1200 - 2100 MHz - RMK-3-212+ - Mini-Circuits
Specs
Input Frequency Range 400 to 700 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
2X SMT Multiplier, Output Freq 7000 - 28000 MHz - CY2-283+ - Mini-Circuits
Specs
Input Frequency Range 3500 to 14000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 13 dB
View Details