Mini-Circuits Attenuators KAT-15+

Description
RF Attenuators 15dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-15+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-15+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-15+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 43.5GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-15+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-15+
Attenuators KAT-15+
RF Attenuators 15dB 0 Hz ~ 43.5 GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 15dB 0 Hz ~ 43.5 GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-15+TR-ND KAT-15+
Product Name Attenuators Attenuators
Attenuation 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
Manually Variable Attenuators - NSA40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors 2.92mm, 3.5mm
View Details