Mini-Circuits Attenuators ZX76-31R75PP-S+

Description
31.75 DB DIGITAL STEP ATTENUATOR
Request a Quote Datasheet
Description
31.75 DB DIGITAL STEP ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Thief River Falls, MN, United States
31.75 DB DIGITAL STEP ATTENUATOR

31.75 DB DIGITAL STEP ATTENUATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-ZX76-31R75PP-S+-ND
Product Name Attenuators
Attenuation 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuators - NFA4010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Attenuators - 3157-YAT-3A+CT-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
4 suppliers