5o.com Coaxial Attenuator 5o203000124N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o203000124N series is a 300W coaxial attenuator designed for DC-12.4GHz applications in wireless communications, testing equipment, radar, and satellite systems. It features a 50Ω impedance, N male to female connectors, and an overall dimension of 360.0 mm by 120.0 mm by 305.0 mm. Attenuation values range from 10 dB to 60 dB with tolerances of ±3.0 dB for 10 dB and ±1.0-1.1 dB for higher values, maintaining a maximum VSWR of 1.35 across all models. The unit operates with a storage temperature range of -55°C to +125°C and requires air cooling for power levels above 50W. Reverse connection must be avoided.

Datasheet Summary
Powered by GS/AI

The 5o203000124N series is a 300W coaxial attenuator designed for DC-12.4GHz applications in wireless communications, testing equipment, radar, and satellite systems. It features a 50Ω impedance, N male to female connectors, and an overall dimension of 360.0 mm by 120.0 mm by 305.0 mm. Attenuation values range from 10 dB to 60 dB with tolerances of ±3.0 dB for 10 dB and ±1.0-1.1 dB for higher values, maintaining a maximum VSWR of 1.35 across all models. The unit operates with a storage temperature range of -55°C to +125°C and requires air cooling for power levels above 50W. Reverse connection must be avoided.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o203000124N - 5o.com
Guangdong, China
Coaxial Attenuator
5o203000124N
Coaxial Attenuator 5o203000124N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o203000124N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details