Mini-Circuits TERM / N / RoHS KARN-50+

Description
TERM / N / RoHS
Request a Quote Datasheet
Description
TERM / N / RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM / N / RoHS - KARN-50+ - Mini-Circuits
Brooklyn, NY, United States
TERM / N / RoHS
KARN-50+
TERM / N / RoHS KARN-50+
TERM / N / RoHS

TERM / N / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number KARN-50+
Product Name TERM / N / RoHS
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERM SMP-F DC-18GHz RoHS - SMPF-TERM50+ - Mini-Circuits
Specs
Connector Type SMP
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERMINATION SMA-M 50W RoHS - TERM-50W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERMINATION SMA-M 2W RoHS - TERM-2W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details