The JTOS-150+ is a surface mount voltage controlled oscillator designed for frequency generation between 75 and 150 MHz with linear tuning characteristics. It is packaged in a BK377 case measuring 12.83 mm x 20.32 mm x 13.34 mm with a weight of 3.0 grams. The device operates with a supply voltage of up to 16 V and tuning voltage up to 18 V, with an operating temperature range of -55°C to 85°C. It offers a typical power output of +9.5 dBm, phase noise of -147 dBc/Hz at 1 MHz offset, harmonic suppression of -23 dBc typ., and tuning sensitivity of 0.3 MHz/V. It is RoHS compliant and aqueous washable, suitable for VHF, test instruments, and mobile communications applications.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | JTOS-150+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |