The ROS-2170-1319R+ is a surface-mount voltage-controlled oscillator designed for base station applications, operating from 1730 to 2170 MHz with a 50Ω output impedance. It is packaged in a CK605 metal case measuring 0.500" × 0.500" × 0.180". The device provides a typical output power of +7.5 dBm and exhibits a phase noise of -103 dBc/Hz at a 10 kHz offset. Tuning sensitivity is linear with a ratio of 1.15:1 typ., and pushing is 0.3 MHz/V typ. It is RoHS compliant and operates across -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2170-1319R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |