The POS-400+ is a plug-in voltage-controlled oscillator for frequency generation from 200 to 380 MHz, designed for test instruments and agile communications systems. It is housed in a hermetically sealed CASE STYLE: A06 measuring 19.558 x 20.32 x 10.16 mm. The device operates with a supply voltage of 12 V maximum, a tuning voltage range of 1 to 16 V, and draws up to 20 mA. It delivers a typical output power of +9.5 dBm, with harmonic suppression of -28 dBc typ. Phase noise is -76 dBc/Hz at 1 kHz offset, -98 dBc/Hz at 10 kHz, and -120 dBc/Hz at 100 kHz. The tuning sensitivity averages 13.7 to 16.9 MHz/V, with frequency pushing of 0.1 to 0.62 MHz/V. Operating temperature ranges from -55°C to 85°C, and it is RoHS compliant.
VOLTAGE CONT OSC / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | POS-400+ |
| Product Name | VOLTAGE CONT OSC / RoHS |
| Features / Standards | RoHS |