Surface mount voltage controlled oscillator covering 3000 to 3110 MHz, designed for PLL ICs with a 5V tuning range. It provides a typical output power of +9 dBm, operates on a 5V supply with a maximum current of 43 mA, and is packaged in the CK1113 case measuring 12.70 × 12.70 × 5.59 mm. The tuning sensitivity is 56-64 MHz/V, with a phase noise of -73 dBc/Hz at 1 kHz, -102 dBc/Hz at 10 kHz, -123 dBc/Hz at 100 kHz, and -144 dBc/Hz at 1 MHz. It exhibits low pulling and pushing characteristics and is RoHS compliant. Operating temperature range is -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-3146-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |