Mini-Circuits Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω HPA-20M2G7025+

Description
Mini-Circuits’ HPA-20M2G7025+ is an instrument amplifier providing 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. The amplifier runs on a built-in 110/220V power supply, making it easy to use in most lab environments. It features thermal self-protection, preventing damage to the amplifier and providing added reliability. It is housed in a lightweight aluminum alloy case (15.35 x 8.27 x 3.25”) with N-type connectors, ideal for bench-top use.
Request a Quote Datasheet
Description
Mini-Circuits’ HPA-20M2G7025+ is an instrument amplifier providing 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. The amplifier runs on a built-in 110/220V power supply, making it easy to use in most lab environments. It features thermal self-protection, preventing damage to the amplifier and providing added reliability. It is housed in a lightweight aluminum alloy case (15.35 x 8.27 x 3.25”) with N-type connectors, ideal for bench-top use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω - HPA-20M2G7025+ - Mini-Circuits
Brooklyn, NY, United States
Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω
HPA-20M2G7025+
Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω HPA-20M2G7025+
Mini-Circuits’ HPA-20M2G7025+ is an instrument amplifier providing 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. The amplifier runs on a built-in 110/220V power supply, making it easy to use in most lab environments. It features thermal self-protection, preventing damage to the amplifier and providing added reliability. It is housed in a lightweight aluminum alloy case (15.35 x 8.27 x 3.25”) with N-type connectors, ideal for bench-top use.

Mini-Circuits’ HPA-20M2G7025+ is an instrument amplifier providing 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. The amplifier runs on a built-in 110/220V power supply, making it easy to use in most lab environments. It features thermal self-protection, preventing damage to the amplifier and providing added reliability. It is housed in a lightweight aluminum alloy case (15.35 x 8.27 x 3.25”) with N-type connectors, ideal for bench-top use.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number HPA-20M2G7025+
Product Name Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 20 to 2700 MHz
Minimum Gain 45 dB
Maximum Gain 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500+ - Mini-Circuits
Specs
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details
SMT, Low Noise, Linear, pHEMT Amplifier Module, 3300 MHz to 3600 MHz, 50Ω, 15x10 mm Package - TAMP-362GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Applications RF Microwave
View Details