The DVGA3-122+ is a digital controlled variable gain amplifier with integrated low noise amplifier, voltage control attenuator, and reflectionless low pass filter, designed for 50Ω systems in the 0.9 to 1.2 GHz band. It operates from a single 5 V supply and provides 20 dB typical gain with 31.5 dB of attenuator control in 0.5 dB steps via a 6-bit serial interface. The device maintains a flat frequency response of ±0.85 dB across the operating band, offers an output power of 15.6 dBm at 1.0 GHz, and has an output IP3 of 28 dBm at 1.0 GHz. It is housed in a 5.0 x 5.0 x 0.89 mm DG1677-2 package with an exposed ground paddle and is RoHS compliant.
The DVGA3-122+ is a multi-chip module that consists of a low noise amplifier, a voltage control attenuator with 6-bit serial control and a low pass reflection-less filter. It operates on a single 5v supply and well matched for 50Ω. It comes in a tiny, low profile package (5x5x0.89mm), accommodating dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | DVGA3-122+ |
| Product Name | SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 900 to 1200 MHz |
| Minimum Gain | 16.8 dB |
| Maximum Gain | 22.4 dB |
| Output Power | 15.4 to 15.7 dBm |