Mini-Circuits Attenuators FW-8A+

Description
8 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
8 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-8A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-8A+-ND
Attenuators 3157-FW-8A+-ND
8 DB FIXED ATT, DC - 12000 MHZ

8 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
Attenuators - FW-8A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-8A+
Attenuators FW-8A+
RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 1.2W SMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 1.2W SMA In-Line Module

Buy Now
RF and Wireless - Attenuators - FW-8A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-8A+
RF and Wireless - Attenuators FW-8A+
8 DB FIXED ATT, DC - 12000 MHZ

8 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-8A+-ND FW-8A+ FW-8A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 0.0 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
20W Attenuator - 852-BW-N10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
4 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details