5o.com Coaxial Attenuator 5o20203B

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o20203B series is a family of 2W coaxial attenuators designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems. All variants feature a 50Ω impedance and BNC male-to-female connectors. Attenuation values range from 1 dB to 40 dB with tolerances up to ±1.0 dB, and VSWR is specified up to 1.25 depending on attenuation level. The unit measures 36.4 mm in length and 7.9 mm in diameter. Operating temperature ranges from -55°C to +125°C. Power derating applies above 25°C ambient temperature. Custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The 5o20203B series is a family of 2W coaxial attenuators designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems. All variants feature a 50Ω impedance and BNC male-to-female connectors. Attenuation values range from 1 dB to 40 dB with tolerances up to ±1.0 dB, and VSWR is specified up to 1.25 depending on attenuation level. The unit measures 36.4 mm in length and 7.9 mm in diameter. Operating temperature ranges from -55°C to +125°C. Power derating applies above 25°C ambient temperature. Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20203B - 5o.com
Guangdong, China
Coaxial Attenuator
5o20203B
Coaxial Attenuator 5o20203B
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20203B
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details