The GVA-93+ is an ultra-wideband GaAs HBT amplifier for applications from 0.01 to 9 GHz, including base stations and satellite systems. It is housed in a SOT-89 package with case style DF782. Gain is 16.9 dB typ. at 2 GHz with ±0.7 dB flatness from 0.05 to 8 GHz. Input and output return losses exceed 12 dB and 14 dB respectively across 0.05-6 GHz without external matching. It operates at +5 V with a 57 mA quiescent current. Output P1dB is +16.2 dBm at 2 GHz, and output IP3 is +29.9 dBm. Additive phase noise is −169 dBc/Hz at 10 kHz offset. ESD rating is HBM Class 1C and MSL1 per IPC/JEDEC J-STD-020D.
GVA-93+ (RoHS compliant) is an advanced ultra-wideband amplifier fabricated using GaAs HBT technology and offers excellent gain flatness over a broad frequency range. In addition, the GVA-93+ has good input and output return loss over this frequency range without the need for external matching components. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Manufacturer: Mini-Circuits
Win Source Part Number: 824475-GVA-93+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 9GHz SOT-89
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 9GHz SOT-89
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 9GHz SOT-89
IC RF AMP LTE 10MHZ-9GHZ SOT89
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GVA-93+ | 824475-GVA-93+ | 3157-GVA-93+DKR-ND | GVA-93+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 9000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers - GVA-93+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Frequency Range | 10 to 9000 MHz | 10 to 9000 MHz | 10 to 9000 MHz | |
| Minimum Gain | 15.2 dB | 15.2 dB | ? to 15.2 dB | |
| Maximum Gain | 18.6 dB | 15.2 dB | 15.2 dB | |
| Output Power | 9 to 16.3 dBm | 16.3 dBm |