The GALI-49+ is a surface-mount monolithic microwave amplifier for DC to 5 GHz applications, designed for 50Ω systems and housed in a SOT-89 package with an exposed metal bottom for improved thermal dissipation. It features an internally matched 50Ω input and output, a typical output power of +16.4 dBm at 1 dB compression, a gain of up to 14.0 dB at 0.1 GHz, and an output IP3 of +33.3 dBm. The device operates at +65 mA and +4.3 to +4.85 V, with a junction-to-case thermal resistance of 93 °C/W. It meets MSL1 moisture sensitivity rating and is rated for Human Body Model ESD Class 1A (250 V to < 500 V) and Machine Model ESD Class M1 (< 100 V), with an operating temperature range of -45°C to +85°C.
Gali-49+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Gali-49+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. M ECO-024667 GALI-49+ MCL NY 250225 www.minicircuits.com
Manufacturer: Mini-Circuits
Win Source Part Number: 872594-GALI-49+
Features: RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: SOT-89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-GALI-49+TR, 3157-GALI-49+CT, 3157-GALI-49+DKR
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89
IC AMP CELLULAR 0HZ-5GHZ SOT89
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GALI-49+ | 872594-GALI-49+ | 3157-GALI-49+TR-ND | GALI-49+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers - GALI-49+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 5000 MHz | 0.0 to 5000 MHz | 0.0 to 5000 MHz | |
| Minimum Gain | 11.5 dB | 12 dB | ? to 12 dB | |
| Maximum Gain | 14 dB | 12 dB | 12 dB |