The GVA-91+ is a GaAs HBT monolithic amplifier designed for high power and high gain in wireless communication bands from 869 to 2170 MHz. It is housed in an SOT-89 package with an exposed paddle for improved thermal performance, and is RoHS compliant. It achieves 29.5 dBm typ. output power at 1 dB compression at 920 MHz and 27.4 dBm at 2140 MHz, with typical gains of 20.4 dB and 15.9 dB across these bands, respectively, and power added efficiency up to 54%. The device operates from a 5 V supply with 176 mA quiescent current and features HBM ESD protection class 2 and MSL1 moisture sensitivity rating. Max operating temperature is -40°C to 85°C.
Mini-Circuits GVA-91+ (RoHS compliant) is an advanced wideband amplifier fabricated using GaAs HBT technology, offering high gain and excellent power output with excellent power added efficiency in application bands. It has repeatable performance from lot to lot and is housed in an SOT-89 package for very good thermal performance.
Manufacturer: Mini-Circuits
Win Source Part Number: 873072-GVA-91+
Features: RF Amplifier IC LTE, WCDMA 869MHz ~ 2.17GHz SOT-89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: SOT-89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-GVA-91+DKR, 3157-GVA-91+CT, 3157-GVA-91+TR
RF Amplifier IC LTE, WCDMA 869MHz ~ 2.17GHz SOT-89
RF Amplifier IC LTE, WCDMA 869MHz ~ 2.17GHz SOT-89
RF Amplifier IC LTE, WCDMA 869MHz ~ 2.17GHz SOT-89
IC AMP LTE 869MHZ-2.17GHZ SOT89
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GVA-91+ | 873072-GVA-91+ | 3157-GVA-91+CT-ND | GVA-91+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers - GVA-91+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; SOT-89 | Surface Mount; TO-243AA | |
| Nominal Impedance | 50 |