The PHA-202+ is a medium power monolithic amplifier fabricated using E-PHEMT technology for broadband applications from 0.03 to 2.7 GHz. It operates at +11 V with a typical output power at 1 dB compression of +30.4 dBm and an output third-order intercept point of +46.1 dBm at 1 GHz. The device provides 17.0 dB of typical gain at 1 GHz, with input and output return losses exceeding 15 dB up to 2 GHz, eliminating the need for external matching components. It is housed in a 5 mm × 6 mm, 8-lead plastic package with an exposed paddle for thermal performance. The amplifier meets MSL1 moisture sensitivity and Class 1B ESD ratings per IPC/JEDEC J-STD-020D and ANSI/ESD STM 5.1-2001, with an operating temperature range of -40°C to +85°C.
The PHA-202+ (RoHS compliant) is a medium power amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-202+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a 5mm x 6mm, 8 lead package for very good thermal performance.
RF Amplifier IC CATV, LTE 30MHz ~ 2.7GHz 8-DFN (4.9x6)
RF Amplifier IC CATV, LTE 30MHz ~ 2.7GHz 8-DFN (4.9x6)
RF Amplifier IC CATV, LTE 30MHz ~ 2.7GHz 8-DFN (4.9x6)
Manufacturer: Mini-Circuits
Win Source Part Number: 847101-PHA-202+
Features: RF Amplifier IC
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PHA-202+DKR, 3157-PHA-202+CT, 3157-PHA-202+TR
IC RF AMP CATV 30MHZ-2.7GHZ 8DFN
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-202+ | 3157-PHA-202+DKR-ND | 847101-PHA-202+ | PHA-202+ |
| Product Name | SMT MMIC, High Power, Linear, pHEMT Amplifier, 30 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package | RF Amplifiers | RF Amplifiers - PHA-202+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-TDFN Exposed Pad | ||
| Nominal Impedance | 50 |