The CMA-545+ is a monolithic microwave integrated circuit amplifier designed for low-noise receiver front-end applications, operating from 0.05 to 6 GHz with 50Ω internal matching. It is housed in a ceramic hermetic package, CASE STYLE DL1721, measuring 3×3×1.14 mm, and is nitrogen-filled with a gold-plated cover and eutectic AuSn solder. The device operates from a single +3 V supply, draws 80 mA nominal current, and provides a typical noise figure of 0.8 dB at 1 GHz, a gain of 19.7 dB, an output IP3 of +35 dBm, and an output power of +19.0 dBm at 1 GHz. It withstands input power up to +20 dBm, maintains performance from -55°C to +105°C, and meets MIL-STD-202 and MIL-STD-883 qualification standards for hermeticity, vibration, thermal shock, and HTOL. ESD rating is Class 1A (HBM) and Class M1 (MM).
Mini-Circuits CMA-545+ delivers a unique combination of ultra low noise and high IP3 performance, ideal for sensitive receiver
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMA-545+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Frequency Range | 50 to 6000 MHz |
| Minimum Gain | 6.6 dB |
| Maximum Gain | 26.2 dB |