ERA-51SM+ is a surface-mount monolithic amplifier for DC to 4 GHz applications, enclosed in a Micro-X package with case style WW107. It operates from a single +4.2 to +4.8 V supply, drawing 65 mA, and is internally matched to 50Ω. It offers typical gain of 16.1 dB, output power at 1 dB compression of +17.8 dBm, output IP3 of +33.9 dBm, and noise figure of 4.2 dB. The device is unconditionally stable, has thermal resistance of 154 °C/W, and is rated for operation from -45°C to +85°C case temperature. It meets MSL1 moisture sensitivity level per IPC/JEDEC J-STD-020C, and has ESD ratings of Class 1A (HBM) and Class M1 (MM).
ERA-51SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-51SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 450 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. Q ECO-024491 ERA-51SM+ MCL NY 250211 www.minicircuits.com
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
Manufacturer: Mini-Circuits
Win Source Part Number: 259891-ERA-51SM+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-51SM+ | 3157-ERA-51SM+DKR-ND | 259891-ERA-51SM+ | ERA-51SM+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF Amplifiers - ERA-51SM+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 4000 MHz | 0.0 to 4000 MHz | 0.0 to 4000 MHz | |
| Minimum Gain | 11.5 dB | 14.5 dB | ? to 14.5 dB |