Mini-Circuits Flexible Interconnect, 0.086" center diameter, 40 GHz, 12.0″ FL86-12SSMPVM+

Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL86-12SSMPVM+ is a 12-inch flexible coaxial cable with a 50 Ω impedance, designed for DC to 40 GHz applications, featuring an SMPM female connector on one end and a 2.4 mm male connector on the other. It has a static bend radius of 6 mm and a dynamic bend radius of 20 mm, with an outer diameter of 3.56 mm. The cable operates over a temperature range of -55 °C to +100 °C and handles up to 12 W of power at 40 GHz. Insertion loss is 1.61 dB typical at 40 GHz, and return loss is 30 dB typical at 40 GHz. The cable uses a silver-plated copper-clad steel center conductor, FEP dielectric, silver-plated copper braid shield, and an FEP blue jacket. Its construction meets MIL-STD-348 for connector interfaces.

Datasheet Summary
Powered by GS/AI

The FL86-12SSMPVM+ is a 12-inch flexible coaxial cable with a 50 Ω impedance, designed for DC to 40 GHz applications, featuring an SMPM female connector on one end and a 2.4 mm male connector on the other. It has a static bend radius of 6 mm and a dynamic bend radius of 20 mm, with an outer diameter of 3.56 mm. The cable operates over a temperature range of -55 °C to +100 °C and handles up to 12 W of power at 40 GHz. Insertion loss is 1.61 dB typical at 40 GHz, and return loss is 30 dB typical at 40 GHz. The cable uses a silver-plated copper-clad steel center conductor, FEP dielectric, silver-plated copper braid shield, and an FEP blue jacket. Its construction meets MIL-STD-348 for connector interfaces.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 40 GHz, 12.0″
FL86-12SSMPVM+
Flexible Interconnect, 0.086" center diameter, 40 GHz, 12.0″ FL86-12SSMPVM+
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL86-12SSMPVM+
Product Name Flexible Interconnect, 0.086" center diameter, 40 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details