Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ FL47-6SSMP+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-6SSMP+ is a 6-inch flexible coaxial cable with SMPM female connectors, designed for DC to 40 GHz operation in 50 Ω systems. It has a 5 mm static bend radius and 10 mm dynamic bend radius, with an overall diameter of 7.70 mm. The center conductor is silver-plated copper, the shield is silver-plated copper braid, and the dielectric and jacket are FEP. Insertion loss is 1.7 dB typical at 40 GHz, and return loss is 21 dB typical at 40 GHz. Power handling is 2 W at 40 GHz at sea level, with an operating temperature range of -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The FL47-6SSMP+ is a 6-inch flexible coaxial cable with SMPM female connectors, designed for DC to 40 GHz operation in 50 Ω systems. It has a 5 mm static bend radius and 10 mm dynamic bend radius, with an overall diameter of 7.70 mm. The center conductor is silver-plated copper, the shield is silver-plated copper braid, and the dielectric and jacket are FEP. Insertion loss is 1.7 dB typical at 40 GHz, and return loss is 21 dB typical at 40 GHz. Power handling is 2 W at 40 GHz at sea level, with an operating temperature range of -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″
FL47-6SSMP+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ FL47-6SSMP+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-6SSMP+
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers