Mini-Circuits Precision Test Cable, Economy, 40.0 GHz, 24.0″ E40-2FT-KMKM+

Description
Precision Test Cable, Economy, 40.0 GHz, 24.0″
Request a Quote
Description
Precision Test Cable, Economy, 40.0 GHz, 24.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E40-2FT-KMKM+ is a 2-foot DC to 40 GHz RF test cable with 50 Ω impedance and 2.92mm-male connectors, designed for low insertion loss and stable performance under flexing. It uses a solid SPC center conductor, foamed PTFE dielectric, SPC braid outer conductor, and FEP jacket. The cable measures 9.25 mm in diameter and weighs 30 grams. Operating temperature ranges from -40°C to +70°C, with storage from -55°C to +85°C. Insertion loss reaches up to 3.9 dB at 40 GHz, and return loss is as low as 16 dB at 40 GHz. Power handling is 11 W at 40 GHz, 13 W at 26.5 GHz, and 17 W at 18 GHz. A six-month guarantee covers connector attachment failures.

Datasheet Summary
Powered by GS/AI

The E40-2FT-KMKM+ is a 2-foot DC to 40 GHz RF test cable with 50 Ω impedance and 2.92mm-male connectors, designed for low insertion loss and stable performance under flexing. It uses a solid SPC center conductor, foamed PTFE dielectric, SPC braid outer conductor, and FEP jacket. The cable measures 9.25 mm in diameter and weighs 30 grams. Operating temperature ranges from -40°C to +70°C, with storage from -55°C to +85°C. Insertion loss reaches up to 3.9 dB at 40 GHz, and return loss is as low as 16 dB at 40 GHz. Power handling is 11 W at 40 GHz, 13 W at 26.5 GHz, and 17 W at 18 GHz. A six-month guarantee covers connector attachment failures.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, Economy, 40.0 GHz, 24.0″
E40-2FT-KMKM+
Precision Test Cable, Economy, 40.0 GHz, 24.0″ E40-2FT-KMKM+
Precision Test Cable, Economy, 40.0 GHz, 24.0″

Precision Test Cable, Economy, 40.0 GHz, 24.0″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-E40-2FT-KMKM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-E40-2FT-KMKM+-ND
Coaxial Cables (RF) 3157-E40-2FT-KMKM+-ND
"COAX CBL 2.92MM TO 2.92MM 24"""

"COAX CBL 2.92MM TO 2.92MM 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - E40-2FT-KMKM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
E40-2FT-KMKM+
Cable Assemblies - Coaxial Cables (RF) E40-2FT-KMKM+
PRECISION TEST CABLE, 40.0 GHZ

PRECISION TEST CABLE, 40.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E40-2FT-KMKM+ 3157-E40-2FT-KMKM+-ND E40-2FT-KMKM+
Product Name Precision Test Cable, Economy, 40.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers