Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 14.0″ 086-14SBSM+

Description
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.
Request a Quote Datasheet
Description
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 14.0″
086-14SBSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 14.0″ 086-14SBSM+
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.

The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-14SBSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-14SBSM+-ND
Coaxial Cables (RF) 3157-086-14SBSM+-ND
"COAX CBL SMA TO SMA 14"""

"COAX CBL SMA TO SMA 14"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-14SBSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-14SBSM+
Cable Assemblies - Coaxial Cables (RF) 086-14SBSM+
HFLEX BL CA SFB/SM 14" ROHS

HFLEX BL CA SFB/SM 14" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-14SBSM+ 3157-086-14SBSM+-ND 086-14SBSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 14.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details