Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 7.0″ 141-7SMR+

Description
Mini-Circuits’ 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold- plated, brass center conductor.
Request a Quote
Description
Mini-Circuits’ 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold- plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-7SMR+ is a 50Ω, 7-inch Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP jacket. The cable supports an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress. Insertion loss is typ. 0.46 dB at 18 GHz, with return loss typ. 18 dB at 18 GHz. It operates from -55 °C to +105 °C and handles up to 90 W at 18 GHz at sea level. Dimensions are 177.8 mm in length, 9.14 mm in outer diameter, and 4.14 mm in connector housing, weighing 13.8 grams.

Datasheet Summary
Powered by GS/AI

The 141-7SMR+ is a 50Ω, 7-inch Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP jacket. The cable supports an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress. Insertion loss is typ. 0.46 dB at 18 GHz, with return loss typ. 18 dB at 18 GHz. It operates from -55 °C to +105 °C and handles up to 90 W at 18 GHz at sea level. Dimensions are 177.8 mm in length, 9.14 mm in outer diameter, and 4.14 mm in connector housing, weighing 13.8 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 7.0″
141-7SMR+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 7.0″ 141-7SMR+
Mini-Circuits’ 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold- plated, brass center conductor.

Mini-Circuits’ 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold- plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-7SMR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-7SMR+-ND
Coaxial Cables (RF) 3157-141-7SMR+-ND
"COAX CABLE SMA TO SMA 7"""

"COAX CABLE SMA TO SMA 7"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-7SMR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-7SMR+
Cable Assemblies - Coaxial Cables (RF) 141-7SMR+
HFLEX BL CA SMR/SMR 7" ROHS

HFLEX BL CA SMR/SMR 7" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-7SMR+ 3157-141-7SMR+-ND 141-7SMR+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 7.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-SMSM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-18 GHz, 3.0 ft. (0.9m) - CBN-3FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details