Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ FL47-6SSMPKM+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-6SSMPKM+ is a 6-inch flexible coaxial cable with 50Ω impedance, designed for DC to 40 GHz interconnect applications. It features an SMMP-female to 2.92mm-male connector interface and conforms to IEEE STD 287-2007. The cable has a 5 mm static and 10 mm dynamic bend radius, with insertion loss of 1.4 dB typ. at 40 GHz and return loss of 28.4 dB typ. at 40 GHz. Power handling is 2 W at 40 GHz at sea level. Operating and storage temperatures range from -55°C to +100°C. The cable has a blue FEP jacket, silver-plated copper-clad steel center conductor, silver-plated copper braid shield, and FEP insulation. Dimensions are 152.40 mm long, 3.56 mm outer diameter, and 5.49 g weight.

Datasheet Summary
Powered by GS/AI

The FL47-6SSMPKM+ is a 6-inch flexible coaxial cable with 50Ω impedance, designed for DC to 40 GHz interconnect applications. It features an SMMP-female to 2.92mm-male connector interface and conforms to IEEE STD 287-2007. The cable has a 5 mm static and 10 mm dynamic bend radius, with insertion loss of 1.4 dB typ. at 40 GHz and return loss of 28.4 dB typ. at 40 GHz. Power handling is 2 W at 40 GHz at sea level. Operating and storage temperatures range from -55°C to +100°C. The cable has a blue FEP jacket, silver-plated copper-clad steel center conductor, silver-plated copper braid shield, and FEP insulation. Dimensions are 152.40 mm long, 3.56 mm outer diameter, and 5.49 g weight.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″
FL47-6SSMPKM+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ FL47-6SSMPKM+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL47-6SSMPKM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL47-6SSMPKM+-ND
Coaxial Cables (RF) 3157-FL47-6SSMPKM+-ND
"COAX CBL 2.92MM TO SSMP 6"""

"COAX CBL 2.92MM TO SSMP 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - FL47-6SSMPKM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
FL47-6SSMPKM+
Cable Assemblies - Coaxial Cables (RF) FL47-6SSMPKM+
FLEXIBLE INTERCONNECT, 40 GHZ

FLEXIBLE INTERCONNECT, 40 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FL47-6SSMPKM+ 3157-FL47-6SSMPKM+-ND FL47-6SSMPKM+
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers