Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12SSMPVM+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-12SSMPVM+ is a 12-inch flexible coaxial cable with a 50Ω impedance, designed for DC to 40 GHz applications, featuring an SMPM female connector on one end and a 2.4 mm male connector on the other. It has a static bend radius of 5 mm and a dynamic bend radius of 10 mm, with an overall length of 304.8 mm and a diameter of 9.14 mm. The cable has an insertion loss of 2.9 dB typical at 40 GHz and a return loss of 19 dB typical at 40 GHz. Power handling is rated at 2 W at 40 GHz at sea level. The construction includes a silver-plated copper center conductor, FEP dielectric, silver-plated copper braid shield, and a blue FEP jacket. The connectors meet IEEE STD 287-2007. Operating and storage temperatures range from -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The FL47-12SSMPVM+ is a 12-inch flexible coaxial cable with a 50Ω impedance, designed for DC to 40 GHz applications, featuring an SMPM female connector on one end and a 2.4 mm male connector on the other. It has a static bend radius of 5 mm and a dynamic bend radius of 10 mm, with an overall length of 304.8 mm and a diameter of 9.14 mm. The cable has an insertion loss of 2.9 dB typical at 40 GHz and a return loss of 19 dB typical at 40 GHz. Power handling is rated at 2 W at 40 GHz at sea level. The construction includes a silver-plated copper center conductor, FEP dielectric, silver-plated copper braid shield, and a blue FEP jacket. The connectors meet IEEE STD 287-2007. Operating and storage temperatures range from -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
FL47-12SSMPVM+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12SSMPVM+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-12SSMPVM+
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Super Flexible Interconnect, 0.047
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details