Mini-Circuits Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.66 ft. (0.2 m) 141N-20CSM

Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote Datasheet
Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.141
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.66 ft. (0.2 m)
141N-20CSM
Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.66 ft. (0.2 m) 141N-20CSM
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141N-20CSM
Product Name Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.66 ft. (0.2 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers