Mini-Circuits Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m) CBN-1FT-TMTM+

Description
The CBN series is designed to achieve extreme flexibility while carrying on the Mini-Circuits commitment to quality, consistency, performance, and value. By largely eliminating flex resistance as well as spring-back, the CBN design has greatly simplified difficult routing challenges and still maintains improved attenuation and unparalleled RF insertion phase stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-TMTM+ TNC-Male to TNC-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. The CBN cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available at 1-6 feet long; for custom lengths, please contact the Mini-Circuits Sales Department REV. OR ECO-027332 CBN-xx-TMTM+ MCL NY 251105 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN-xx-TMTM+ 50Ω DC to 18 GHz TNC-Male to TNC-Male
Request a Quote
Description
The CBN series is designed to achieve extreme flexibility while carrying on the Mini-Circuits commitment to quality, consistency, performance, and value. By largely eliminating flex resistance as well as spring-back, the CBN design has greatly simplified difficult routing challenges and still maintains improved attenuation and unparalleled RF insertion phase stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-TMTM+ TNC-Male to TNC-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. The CBN cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available at 1-6 feet long; for custom lengths, please contact the Mini-Circuits Sales Department REV. OR ECO-027332 CBN-xx-TMTM+ MCL NY 251105 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN-xx-TMTM+ 50Ω DC to 18 GHz TNC-Male to TNC-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBN-1FT-TMTM+ is a 50Ω coaxial phase-stable flex cable with TNC-male connectors on both ends, designed for applications requiring extreme flexibility and RF stability from DC to 18 GHz. It measures 1.0 foot (0.3 m) in length, with a bend radius of 16 mm for installation and 50 mm for repeated bending. The cable features a PUR blue jacket, stranded silver-plated copper center conductor, tape-wrapped PTFE dielectric, and silver-plated copper foil shield, achieving 90 dB shielding effectiveness and a velocity of propagation of 74%. Phase stability is guaranteed to ±6° at 18 GHz for cable lengths of 18 inches or longer. Operating temperature ranges from -40°C to +85°C, and it complies with RoHS and environmental rating ENV149.

Datasheet Summary
Powered by GS/AI

The CBN-1FT-TMTM+ is a 50Ω coaxial phase-stable flex cable with TNC-male connectors on both ends, designed for applications requiring extreme flexibility and RF stability from DC to 18 GHz. It measures 1.0 foot (0.3 m) in length, with a bend radius of 16 mm for installation and 50 mm for repeated bending. The cable features a PUR blue jacket, stranded silver-plated copper center conductor, tape-wrapped PTFE dielectric, and silver-plated copper foil shield, achieving 90 dB shielding effectiveness and a velocity of propagation of 74%. Phase stability is guaranteed to ±6° at 18 GHz for cable lengths of 18 inches or longer. Operating temperature ranges from -40°C to +85°C, and it complies with RoHS and environmental rating ENV149.

Suppliers

Company
Product
Description
Supplier Links
Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m) - CBN-1FT-TMTM+ - Mini-Circuits
Brooklyn, NY, United States
Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m)
CBN-1FT-TMTM+
Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m) CBN-1FT-TMTM+
The CBN series is designed to achieve extreme flexibility while carrying on the Mini-Circuits commitment to quality, consistency, performance, and value. By largely eliminating flex resistance as well as spring-back, the CBN design has greatly simplified difficult routing challenges and still maintains improved attenuation and unparalleled RF insertion phase stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-TMTM+ TNC-Male to TNC-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. The CBN cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available at 1-6 feet long; for custom lengths, please contact the Mini-Circuits Sales Department REV. OR ECO-027332 CBN-xx-TMTM+ MCL NY 251105 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN-xx-TMTM+ 50Ω DC to 18 GHz TNC-Male to TNC-Male

The CBN series is designed to achieve extreme flexibility while carrying on the Mini-Circuits commitment to quality, consistency, performance, and value. By largely eliminating flex resistance as well as spring-back, the CBN design has greatly simplified difficult routing challenges and still maintains improved attenuation and unparalleled RF insertion phase stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-TMTM+ TNC-Male to TNC-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. The CBN cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available at 1-6 feet long; for custom lengths, please contact the Mini-Circuits Sales Department REV. OR ECO-027332 CBN-xx-TMTM+ MCL NY 251105 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN-xx-TMTM+ 50Ω DC to 18 GHz TNC-Male to TNC-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBN-1FT-TMTM+
Product Name Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 67 GHz, 39.4″ - E67-1M-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-1M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers