Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz 86N-50CSMPMSM

Description
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.
Request a Quote Datasheet
Description
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz
86N-50CSMPMSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz 86N-50CSMPMSM
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.

The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-50CSMPMSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers