Mini-Circuits Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL6NMQ-SM+

Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL6NMQ-SM+ is a 50 Ω, 6-foot (1.83 m) RF test cable with SMA-male to N-male connectors, designed for DC to 18 GHz applications. It features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple shield construction with aluminum-polyimide tape and dual copper braid, and a blue FEP jacket. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric. The cable operates from -55°C to +105°C, provides shielding effectiveness greater than 100 dB, and has maximum power handling of 88 W at 18 GHz. Insertion loss ranges from 1.2 dB at 2.5 GHz to 4.55 dB at 18 GHz, and return loss is as low as 22 dB at 18 GHz. The case style is GM1105-6, with overall dimensions of 10.67 mm × 7.92 mm × 22.35 mm and a weight of 173 grams.

Datasheet Summary
Powered by GS/AI

CBL6NMQ-SM+ is a 50 Ω, 6-foot (1.83 m) RF test cable with SMA-male to N-male connectors, designed for DC to 18 GHz applications. It features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple shield construction with aluminum-polyimide tape and dual copper braid, and a blue FEP jacket. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric. The cable operates from -55°C to +105°C, provides shielding effectiveness greater than 100 dB, and has maximum power handling of 88 W at 18 GHz. Insertion loss ranges from 1.2 dB at 2.5 GHz to 4.55 dB at 18 GHz, and return loss is as low as 22 dB at 18 GHz. The case style is GM1105-6, with overall dimensions of 10.67 mm × 7.92 mm × 22.35 mm and a weight of 173 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-SM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
CBL6NMQ-SM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL6NMQ-SM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL6NMQ-SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL6NMQ-SM+-ND
Coaxial Cables (RF) 3157-CBL6NMQ-SM+-ND
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL6NMQ-SM+ 3157-CBL6NMQ-SM+-ND
Product Name Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) Coaxial Cables (RF)
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.17 ft (12.7 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details