Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.66 ft. (0.2 m) 86N-20CSM

Description
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Description
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N-20CSM is a 50Ω DC to 18 GHz SMA-male to SMA-male non-magnetic flex cable with a length of 20 cm. It features a silver-plated copper-clad center conductor and a tin-soaked silver-plated copper braid shield, with gold-plated beryllium copper connectors and passivated stainless-steel coupling nuts. The cable is unjacketed, has a minimum bend radius of 6 mm for installation and 30 mm for repeated bending, and operates from -45 °C to +125 °C. Shielding effectiveness is at least 100 dB/m, with a voltage withstand of 2000 VDC and return loss between 17.69 and 32.26 dB. Cable weight is 14 g/m including connectors. The part meets RoHS compliance and environmental rating ENV157.

Datasheet Summary
Powered by GS/AI

The 86N-20CSM is a 50Ω DC to 18 GHz SMA-male to SMA-male non-magnetic flex cable with a length of 20 cm. It features a silver-plated copper-clad center conductor and a tin-soaked silver-plated copper braid shield, with gold-plated beryllium copper connectors and passivated stainless-steel coupling nuts. The cable is unjacketed, has a minimum bend radius of 6 mm for installation and 30 mm for repeated bending, and operates from -45 °C to +125 °C. Shielding effectiveness is at least 100 dB/m, with a voltage withstand of 2000 VDC and return loss between 17.69 and 32.26 dB. Cable weight is 14 g/m including connectors. The part meets RoHS compliance and environmental rating ENV157.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.66 ft. (0.2 m)
86N-20CSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.66 ft. (0.2 m) 86N-20CSM
The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated brass center conductors. REV. OR ECO-028797 86N-XXCSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-20CSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.66 ft. (0.2 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-18GHz, 1.0 ft. (0.3m) - CBN-1FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details