Mini-Circuits Flexible Interconnect, 0.086" center diameter, 40.0 GHz, 6.0″ FL086-6KM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-6KM+ is a 50 Ω flexible coaxial cable with 2.92 mm male connectors, designed for DC to 40 GHz interconnect applications. It measures 6 inches in length and has a minimum bend radius of 6 mm. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. It supports power handling up to 13 W at 40 GHz and operates within a temperature range of -55 °C to +105 °C. Insertion loss is 0.8 dB typical at 40 GHz, with return loss of 29 dB typical at frequencies between 18 and 40 GHz. The connector interface meets MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The FL086-6KM+ is a 50 Ω flexible coaxial cable with 2.92 mm male connectors, designed for DC to 40 GHz interconnect applications. It measures 6 inches in length and has a minimum bend radius of 6 mm. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. It supports power handling up to 13 W at 40 GHz and operates within a temperature range of -55 °C to +105 °C. Insertion loss is 0.8 dB typical at 40 GHz, with return loss of 29 dB typical at frequencies between 18 and 40 GHz. The connector interface meets MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 40.0 GHz, 6.0″
FL086-6KM+
Flexible Interconnect, 0.086" center diameter, 40.0 GHz, 6.0″ FL086-6KM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL086-6KM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL086-6KM+-ND
Coaxial Cables (RF) 3157-FL086-6KM+-ND
"COAX CBL 2.92MM TO 2.92MM 6"""

"COAX CBL 2.92MM TO 2.92MM 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - FL086-6KM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
FL086-6KM+
Cable Assemblies - Coaxial Cables (RF) FL086-6KM+
CBL ASSY 2.92MM PLUG TO PLUG 6"

CBL ASSY 2.92MM PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FL086-6KM+ 3157-FL086-6KM+-ND FL086-6KM+
Product Name Flexible Interconnect, 0.086" center diameter, 40.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers