Mini-Circuits Precision Test Cable, 40.0 GHz, 24.0″ T40-2FT-KMKM+

Description
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.
Request a Quote
Description
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T40-2FT-KMKM+ is a 2-foot, 50-ohm test cable designed for DC to 40 GHz applications, featuring 2.92mm-male connectors at both ends. It uses triple-shielded cable construction with a molded boot for enhanced shielding and durability under repeated flexing, with phase stability maintained at bend radii as tight as 2.0 inches. Insertion loss ranges from 0.9 dB at DC to 2.6 dB at 40 GHz, and return loss exceeds 17 dB across the band. The cable operates within a temperature range of +18°C to +28°C and has power handling limits of 30 W at 40 GHz. Its physical dimensions are 9.25 mm in diameter and 8.00 mm for the boot, weighing 49 grams.

Datasheet Summary
Powered by GS/AI

The T40-2FT-KMKM+ is a 2-foot, 50-ohm test cable designed for DC to 40 GHz applications, featuring 2.92mm-male connectors at both ends. It uses triple-shielded cable construction with a molded boot for enhanced shielding and durability under repeated flexing, with phase stability maintained at bend radii as tight as 2.0 inches. Insertion loss ranges from 0.9 dB at DC to 2.6 dB at 40 GHz, and return loss exceeds 17 dB across the band. The cable operates within a temperature range of +18°C to +28°C and has power handling limits of 30 W at 40 GHz. Its physical dimensions are 9.25 mm in diameter and 8.00 mm for the boot, weighing 49 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KMKM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 40.0 GHz, 24.0″
T40-2FT-KMKM+
Precision Test Cable, 40.0 GHz, 24.0″ T40-2FT-KMKM+
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.

Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-T40-2FT-KMKM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-T40-2FT-KMKM+-ND
Coaxial Cables (RF) 3157-T40-2FT-KMKM+-ND
PRECISION TEST CABLE, 40.0 GHZ

PRECISION TEST CABLE, 40.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number T40-2FT-KMKM+ 3157-T40-2FT-KMKM+-ND
Product Name Precision Test Cable, 40.0 GHz, 24.0″ Coaxial Cables (RF)
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 50.0 ft. (15.24m) - CBL-50FT-SMSM+ - Mini-Circuits
Specs
Cable Length 50 ft (152 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details