Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 6.0″ 141-6BM+

Description
141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.
Request a Quote Datasheet
Description
141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 6.0″
141-6BM+
Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 6.0″ 141-6BM+
141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.

141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-6BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-6BM+-ND
Coaxial Cables (RF) 3157-141-6BM+-ND
"COAX CABLE BNC TO BNC 6"""

"COAX CABLE BNC TO BNC 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-6BM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
141-6BM+
Cable Assemblies - Coaxial Cables (RF) 141-6BM+
HAND-FLEX , 3.0 GHZ

HAND-FLEX , 3.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-6BM+ 3157-141-6BM+-ND 141-6BM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details