Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 4.0″ 086-4SBSMR+

Description
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.
Request a Quote
Description
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-4SBSMR+ is a 50Ω, 4-inch Hand-Flex™ coaxial cable with a right-angle SMA-male connector and an SMA-female bulkhead connector, designed for DC to 18 GHz applications. It has a minimum bend radius of 6 mm and an anti-torque nut to prevent installation stress. Insertion loss is 0.51 dB at 18 GHz, with return loss of 18 dB at that frequency. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz. The cable operates from -55°C to +105°C. Construction includes a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and FEP blue jacket. The case style is KP1680-4, measuring 101.6 mm in length and 12.95 mm in width, weighing 8.63 grams.

Datasheet Summary
Powered by GS/AI

The 086-4SBSMR+ is a 50Ω, 4-inch Hand-Flex™ coaxial cable with a right-angle SMA-male connector and an SMA-female bulkhead connector, designed for DC to 18 GHz applications. It has a minimum bend radius of 6 mm and an anti-torque nut to prevent installation stress. Insertion loss is 0.51 dB at 18 GHz, with return loss of 18 dB at that frequency. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz. The cable operates from -55°C to +105°C. Construction includes a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and FEP blue jacket. The case style is KP1680-4, measuring 101.6 mm in length and 12.95 mm in width, weighing 8.63 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 4.0″
086-4SBSMR+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 4.0″ 086-4SBSMR+
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.

086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-4SBSMR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-4SBSMR+-ND
Coaxial Cables (RF) 3157-086-4SBSMR+-ND
"COAX CABLE SMA TO SMA 4"""

"COAX CABLE SMA TO SMA 4"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-4SBSMR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-4SBSMR+
Cable Assemblies - Coaxial Cables (RF) 086-4SBSMR+
HFLEX BL CA SFB/SMR 4" ROHS

HFLEX BL CA SFB/SMR 4" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-4SBSMR+ 3157-086-4SBSMR+-ND 086-4SBSMR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 4.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers