Mini-Circuits DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz ADCA3280

Description
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz
Request a Quote
Description
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCA3280 is a 75 Ω power doubler amplifier for DOCSIS 3.1 and 4.0 CATV systems, operating from 45 MHz to 1794 MHz with 22.7 dB gain at 1794 MHz. It is packaged in a 9-terminal LGA_CAV measuring 9 mm × 8 mm with a height of 2.41 mm. The device operates from 18 V to 24 V supply and adjusts bias current between 450 mA and 570 mA. It delivers up to 75 dBmV total composite power with high linearity and includes an internal 10 kΩ NTC thermistor for temperature monitoring. Junction-to-case thermal resistance is 3.2°C/W, requiring a PCB copper pad with thermal vias for heat dissipation. The amplifier meets HBM ESD Class 1A (250 V) and is unconditionally stable in standard applications.

Datasheet Summary
Powered by GS/AI

The ADCA3280 is a 75 Ω power doubler amplifier for DOCSIS 3.1 and 4.0 CATV systems, operating from 45 MHz to 1794 MHz with 22.7 dB gain at 1794 MHz. It is packaged in a 9-terminal LGA_CAV measuring 9 mm × 8 mm with a height of 2.41 mm. The device operates from 18 V to 24 V supply and adjusts bias current between 450 mA and 570 mA. It delivers up to 75 dBmV total composite power with high linearity and includes an internal 10 kΩ NTC thermistor for temperature monitoring. Junction-to-case thermal resistance is 3.2°C/W, requiring a PCB copper pad with thermal vias for heat dissipation. The amplifier meets HBM ESD Class 1A (250 V) and is unconditionally stable in standard applications.

Suppliers

Company
Product
Description
Supplier Links
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz - ADCA3280 - Mini-Circuits
Brooklyn, NY, United States
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz
ADCA3280
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz ADCA3280
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz

DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ADCA3280
Product Name DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-6SM+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 5000 MHz, 50Ω, 2x2 mm QFN Style Package - TSS2-53LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000G+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 20 dB
View Details