LHA-13HLN+ is a monolithic E-PHEMT amplifier designed for ultra-high dynamic range applications from 1 MHz to 1 GHz. It operates at +8 V DC and consumes 251 mA typical current. The device provides 22.7 dB typical gain at 0.5 GHz, a noise figure of 1.2 dB typical, and achieves +28 dBm typical output power at 1 dB compression. Its output third-order intercept point is +43.3 dBm typical at 0.5 GHz. Packaged in a 3 mm × 3 mm, 12-lead MCLP with exposed ground paddle, it offers thermal resistance of 23.3 °C/W. Operating temperature ranges from -40°C to +95°C, with MSL1 moisture sensitivity and HBM ESD rating of Class 1B. RoHS compliant.
LHA-13HLN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the LHA-13HLN+ has good input and output return loss over a broad frequency range. LHA-13HLN+ is enclosed in a 3mm x 3mm, 12-lead MCLP package and has very good thermal performance.
Manufacturer: Mini-Circuits
Win Source Part Number: 847080-LHA-13HLN+
Features: RF Amplifier IC
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-LHA-13HLN+DKR, 3157-LHA-13HLN+TR, 3157-LHA-13HLN+CT
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225
IC RF AMP CATV 1MHZ-1GHZ 12MCLP
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LHA-13HLN+ | 847080-LHA-13HLN+ | 3157-LHA-13HLN+CT-ND | LHA-13HLN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - LHA-13HLN+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | ||
| Nominal Impedance | 50 |