The GVA-63+ is a wideband monolithic amplifier using InGaP HBT technology for applications including base stations, LTE, and wireless systems. It operates from 0.01 to 6 GHz with a typical gain of 21.1 dB at 0.8 GHz and gain flatness of ±1.7 dB from 50 MHz to 3 GHz. It delivers +19.7 dBm output power at 1 dB compression and +35 dBm IP3 at 0.8 GHz. Input and output return loss exceed 12 dB across the band without external matching. Housed in an SOT-89 (DF782) package, it operates from +4.8 to +5.2 V with 69 mA typical current and 91 °C/W thermal resistance. Rated from -40°C to +85°C, it meets Class 1C HBM and MSL1 standards.
GVA-63+ (RoHS compliant) is an wideband amplifier fabricated using InGap HBT technology and offers high gain over a broad frequency range and with high IP3. In addition, the GVA-63+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89
IC RF AMP CATV 10MHZ-6GHZ SOT89
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GVA-63+ | 3157-GVA-63+DKR-ND | GVA-63+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Frequency Range | 10 to 6000 MHz | 10 to 6000 MHz | 10 to 6000 MHz |
| Minimum Gain | 15.9 dB | 15.9 dB | ? to 15.9 dB |
| Maximum Gain | 21.9 dB | 15.9 dB | 15.9 dB |