Mini-Circuits Precision Test Cable, Economy, 67 GHz, 36.0″ E67-3FT-EMEM+

Description
Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low insertion loss over its entire frequency range. 1.85mm straight to1.85mm connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85mm connectorized devices without the need for adapters. These cables are available in a variety of lengths.
Request a Quote Datasheet
Description
Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low insertion loss over its entire frequency range. 1.85mm straight to1.85mm connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85mm connectorized devices without the need for adapters. These cables are available in a variety of lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, Economy, 67 GHz, 36.0″ - E67-3FT-EMEM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, Economy, 67 GHz, 36.0″
E67-3FT-EMEM+
Precision Test Cable, Economy, 67 GHz, 36.0″ E67-3FT-EMEM+
Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low insertion loss over its entire frequency range. 1.85mm straight to1.85mm connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85mm connectorized devices without the need for adapters. These cables are available in a variety of lengths.

Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low insertion loss over its entire frequency range. 1.85mm straight to1.85mm connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85mm connectorized devices without the need for adapters. These cables are available in a variety of lengths.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number E67-3FT-EMEM+
Product Name Precision Test Cable, Economy, 67 GHz, 36.0″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, Economy, 40.0 GHz, 39.4″ - E40-1M-KMKM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-2FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers