Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ FL086-12SM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated copper braid which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote Datasheet
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated copper braid which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″
FL086-12SM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ FL086-12SM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated copper braid which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated copper braid which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL086-12SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL086-12SM+-ND
Coaxial Cables (RF) 3157-FL086-12SM+-ND
FLEXIBLE INTERCONNECT, 18.0 GHZ

FLEXIBLE INTERCONNECT, 18.0 GHZ

Buy Now Datasheet
Cable and Cable Assemblies - FL086-12SM+ - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FL086-12SM+
Cable and Cable Assemblies FL086-12SM+
Coaxial Cables Flexible Interconnect, 0.086" center diameter, 18.0 GHz

Coaxial Cables Flexible Interconnect, 0.086" center diameter, 18.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FL086-12SM+ 3157-FL086-12SM+-ND FL086-12SM+
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable and Cable Assemblies
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers