Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 17.0″ 141-17SMRSM+

Description
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.
Request a Quote
Description
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-17SMRSM+ is a 17-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA-male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield, with a blue FEP insulating jacket. The cable has an 8 mm minimum bend radius, supports power levels up to 90 W at 18 GHz, and includes an anti-torque nut to prevent connector stress. Insertion loss is 1.11 dB typ. at 18 GHz, with return loss of 21 dB typ. at 18 GHz. Operating and storage temperature range is -55°C to +105°C. The case style is KQ1612-17, with overall dimensions of 431.80 mm length, 9.14 mm outer diameter, and a weight of 24.63 grams.

Datasheet Summary
Powered by GS/AI

The 141-17SMRSM+ is a 17-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA-male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield, with a blue FEP insulating jacket. The cable has an 8 mm minimum bend radius, supports power levels up to 90 W at 18 GHz, and includes an anti-torque nut to prevent connector stress. Insertion loss is 1.11 dB typ. at 18 GHz, with return loss of 21 dB typ. at 18 GHz. Operating and storage temperature range is -55°C to +105°C. The case style is KQ1612-17, with overall dimensions of 431.80 mm length, 9.14 mm outer diameter, and a weight of 24.63 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 17.0″
141-17SMRSM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 17.0″ 141-17SMRSM+
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.

The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-17SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-17SMRSM+-ND
Coaxial Cables (RF) 3157-141-17SMRSM+-ND
"COAX CBL SMA TO SMA 17"""

"COAX CBL SMA TO SMA 17"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-17SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-17SMRSM+
Cable Assemblies - Coaxial Cables (RF) 141-17SMRSM+
HFLEX BL CA SMR/SM 17" ROHS

HFLEX BL CA SMR/SM 17" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-17SMRSM+ 3157-141-17SMRSM+-ND 141-17SMRSM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 17.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers