Mini-Circuits Flexible Interconnect, 0.047" center diameter, 50 GHz, 12.0″ FL47-12VM+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-12VM+ is a 50Ω flexible coaxial cable, 12 inches long, with 2.4mm-male connectors, designed for DC to 50 GHz applications. It features a silver-plated copper-clad steel center conductor, silver-plated copper braid shield, and FEP insulation and jacket. The cable supports a static bend radius of 5 mm and a dynamic bend radius of 10 mm. Insertion loss is 3.2 dB typical at 50 GHz, with return loss of 20 dB typical at 50 GHz. Power handling is 1 W at 50 GHz at sea level. Operating and storage temperature range is -55°C to +100°C. The cable meets IEEE STD 287-2007 for connector interface.

Datasheet Summary
Powered by GS/AI

The FL47-12VM+ is a 50Ω flexible coaxial cable, 12 inches long, with 2.4mm-male connectors, designed for DC to 50 GHz applications. It features a silver-plated copper-clad steel center conductor, silver-plated copper braid shield, and FEP insulation and jacket. The cable supports a static bend radius of 5 mm and a dynamic bend radius of 10 mm. Insertion loss is 3.2 dB typical at 50 GHz, with return loss of 20 dB typical at 50 GHz. Power handling is 1 W at 50 GHz at sea level. Operating and storage temperature range is -55°C to +100°C. The cable meets IEEE STD 287-2007 for connector interface.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 50 GHz, 12.0″
FL47-12VM+
Flexible Interconnect, 0.047" center diameter, 50 GHz, 12.0″ FL47-12VM+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless- steel coupling nut over a gold plated connector body with gold plated brass center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-12VM+
Product Name Flexible Interconnect, 0.047" center diameter, 50 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-18GHz, 3.0 ft. (0.9m) - CBN-3FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers