Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ 141-10NM+

Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″
Request a Quote Datasheet
Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″
141-10NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ 141-10NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″

Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-10NM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-10NM+-ND
Coaxial Cables (RF) 3157-141-10NM+-ND
"COAX CBL N-TYPE TO N-TYPE 10"""

"COAX CBL N-TYPE TO N-TYPE 10"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-10NM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-10NM+
Cable Assemblies - Coaxial Cables (RF) 141-10NM+
HFLEX BL CA NM/NM 10" ROHS

HFLEX BL CA NM/NM 10" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-10NM+ 3157-141-10NM+-ND 141-10NM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 3.0 GHz, 2.0 ft. (0.61m) - CBL-2FM-75+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers