Mini-Circuits Precision Test Cable, Economy, 50.0 GHz, 24.0″ E50-2FT-VMVM+

Description
Precision Test Cable, Economy, 50.0 GHz, 24.0″
Request a Quote
Description
Precision Test Cable, Economy, 50.0 GHz, 24.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E50-2FT-VMVM+ is a 2-foot, 50 Ω coaxial test cable with 2.4 mm male connectors, designed for DC to 50 GHz applications. It features low insertion loss, stainless steel connectors for high mating-cycle life, and stable amplitude and phase performance under flexing. The cable operates from -40°C to +70°C and stores from -55°C to +85°C. Power handling is 54 W at 2 GHz, 17 W at 18 GHz, 13 W at 26.5 GHz, 11 W at 40 GHz, and 7 W at 50 GHz. Insertion loss ranges from 1.9 dB at 18 GHz to 4.5 dB at 50 GHz. Return loss exceeds 15 dB across the frequency range. The cable uses a solid SPC center conductor, foamed PTFE dielectric, and SPC braid shield with FEP jacket. Dimensions are 9.14 × 7.92 × 9.14 × 7.92 × 2.54 mm. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

E50-2FT-VMVM+ is a 2-foot, 50 Ω coaxial test cable with 2.4 mm male connectors, designed for DC to 50 GHz applications. It features low insertion loss, stainless steel connectors for high mating-cycle life, and stable amplitude and phase performance under flexing. The cable operates from -40°C to +70°C and stores from -55°C to +85°C. Power handling is 54 W at 2 GHz, 17 W at 18 GHz, 13 W at 26.5 GHz, 11 W at 40 GHz, and 7 W at 50 GHz. Insertion loss ranges from 1.9 dB at 18 GHz to 4.5 dB at 50 GHz. Return loss exceeds 15 dB across the frequency range. The cable uses a solid SPC center conductor, foamed PTFE dielectric, and SPC braid shield with FEP jacket. Dimensions are 9.14 × 7.92 × 9.14 × 7.92 × 2.54 mm. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, Economy, 50.0 GHz, 24.0″ - E50-2FT-VMVM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, Economy, 50.0 GHz, 24.0″
E50-2FT-VMVM+
Precision Test Cable, Economy, 50.0 GHz, 24.0″ E50-2FT-VMVM+
Precision Test Cable, Economy, 50.0 GHz, 24.0″

Precision Test Cable, Economy, 50.0 GHz, 24.0″

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number E50-2FT-VMVM+
Product Name Precision Test Cable, Economy, 50.0 GHz, 24.0″
Rated Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details