Mini-Circuits Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) CBN-15FT-SMSM+

Description
The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance as well as spring-back. Difficult routing challenges have been greatly simplified while maintaining improved attenuation and unparalleled RF stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-SMSM+ SMA-Male to SMA-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This flexible cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available from 1 to 15 feet long; for custom lengths, please contact the Mini-Circuits Sales Department. REV. B ECO-025415 CBN-XX-SMSM+ MCL NY 250506 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN Series 50Ω DC to 26.5 GHz SMA-Male to SMA-Male
Request a Quote
Description
The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance as well as spring-back. Difficult routing challenges have been greatly simplified while maintaining improved attenuation and unparalleled RF stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-SMSM+ SMA-Male to SMA-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This flexible cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available from 1 to 15 feet long; for custom lengths, please contact the Mini-Circuits Sales Department. REV. B ECO-025415 CBN-XX-SMSM+ MCL NY 250506 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN Series 50Ω DC to 26.5 GHz SMA-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBN-15FT-SMSM+ is a 50Ω phase-stable flexible coaxial cable with SMA-male connectors on both ends, designed for applications requiring extreme flexibility and RF stability from DC to 26.5 GHz. It is 15 feet (4.57 meters) long, weighs 246.5 grams, and has a bend radius of 50 mm for repeated flexing. The cable features FEP insulation, PTFE dielectric, and a PUR blue jacket, with shielding effectiveness of 90 dB and a voltage withstand of 2000 VDC. Operating temperature ranges from -40°C to +85°C, and it meets RoHS compliance and ENV149 environmental ratings.

Datasheet Summary
Powered by GS/AI

The CBN-15FT-SMSM+ is a 50Ω phase-stable flexible coaxial cable with SMA-male connectors on both ends, designed for applications requiring extreme flexibility and RF stability from DC to 26.5 GHz. It is 15 feet (4.57 meters) long, weighs 246.5 grams, and has a bend radius of 50 mm for repeated flexing. The cable features FEP insulation, PTFE dielectric, and a PUR blue jacket, with shielding effectiveness of 90 dB and a voltage withstand of 2000 VDC. Operating temperature ranges from -40°C to +85°C, and it meets RoHS compliance and ENV149 environmental ratings.

Suppliers

Company
Product
Description
Supplier Links
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m)
CBN-15FT-SMSM+
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) CBN-15FT-SMSM+
The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance as well as spring-back. Difficult routing challenges have been greatly simplified while maintaining improved attenuation and unparalleled RF stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-SMSM+ SMA-Male to SMA-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This flexible cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available from 1 to 15 feet long; for custom lengths, please contact the Mini-Circuits Sales Department. REV. B ECO-025415 CBN-XX-SMSM+ MCL NY 250506 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN Series 50Ω DC to 26.5 GHz SMA-Male to SMA-Male

The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance as well as spring-back. Difficult routing challenges have been greatly simplified while maintaining improved attenuation and unparalleled RF stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-SMSM+ SMA-Male to SMA-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This flexible cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available from 1 to 15 feet long; for custom lengths, please contact the Mini-Circuits Sales Department. REV. B ECO-025415 CBN-XX-SMSM+ MCL NY 250506 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN Series 50Ω DC to 26.5 GHz SMA-Male to SMA-Male

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBN-15FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBN-15FT-SMSM+-ND
Coaxial Cables (RF) 3157-CBN-15FT-SMSM+-ND
PHASE-STABLE FLEX CABLE

PHASE-STABLE FLEX CABLE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBN-15FT-SMSM+ 3157-CBN-15FT-SMSM+-ND
Product Name Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) Coaxial Cables (RF)
Application Instrumentation and Control RF
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers