Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ 086-9SMRSM+

Description
The 086 Series Hand Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, Hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. The 086 Series Hand Flex™ coaxial cables have the advantages of wide frequency range, excellent insertion and return losses, and high power handling.
Request a Quote
Description
The 086 Series Hand Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, Hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. The 086 Series Hand Flex™ coaxial cables have the advantages of wide frequency range, excellent insertion and return losses, and high power handling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-9SMRSM+ is a 50 Ω, 9-inch Hand Flex™ coaxial cable with a right-angle SMA male connector on one end and a straight SMA male connector on the other, designed for DC to 18 GHz applications. It features a 6 mm minimum bend radius, hand-formable construction, and an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.55 dB typical at 18 GHz, with return loss of 18 dB typical at 18 GHz. Power handling is 35 W at 18 GHz, 45 W at 10 GHz, and 211 W at 0.5 GHz at +25 °C. The cable has an FEP blue jacket, a silver-plated copper stud center conductor, and meets MIL-STD-348 connector interface standards. Operating and storage temperature range is -55 °C to +105 °C. Dimensions are 228.6 mm length with 9.14 mm and 7.95 mm diameters at the connectors.

Datasheet Summary
Powered by GS/AI

The 086-9SMRSM+ is a 50 Ω, 9-inch Hand Flex™ coaxial cable with a right-angle SMA male connector on one end and a straight SMA male connector on the other, designed for DC to 18 GHz applications. It features a 6 mm minimum bend radius, hand-formable construction, and an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.55 dB typical at 18 GHz, with return loss of 18 dB typical at 18 GHz. Power handling is 35 W at 18 GHz, 45 W at 10 GHz, and 211 W at 0.5 GHz at +25 °C. The cable has an FEP blue jacket, a silver-plated copper stud center conductor, and meets MIL-STD-348 connector interface standards. Operating and storage temperature range is -55 °C to +105 °C. Dimensions are 228.6 mm length with 9.14 mm and 7.95 mm diameters at the connectors.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″
086-9SMRSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ 086-9SMRSM+
The 086 Series Hand Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, Hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. The 086 Series Hand Flex™ coaxial cables have the advantages of wide frequency range, excellent insertion and return losses, and high power handling.

The 086 Series Hand Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, Hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. The 086 Series Hand Flex™ coaxial cables have the advantages of wide frequency range, excellent insertion and return losses, and high power handling.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-9SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-9SMRSM+-ND
Coaxial Cables (RF) 3157-086-9SMRSM+-ND
"COAX CABLE SMA TO SMA 9"""

"COAX CABLE SMA TO SMA 9"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-9SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-9SMRSM+
Cable Assemblies - Coaxial Cables (RF) 086-9SMRSM+
HFLEX BL CA SMR/SM 9" ROHS

HFLEX BL CA SMR/SM 9" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-9SMRSM+ 3157-086-9SMRSM+-ND 086-9SMRSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SFNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers