Mini-Circuits Precision Test Cable, 50.0 GHz, 24.0″ T50-2FT-VMVM+

Description
Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T50-series cables feature 2.4mm-male to 2.4mm-male connectors and come in a variety of lengths to meet your needs.
Request a Quote
Description
Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T50-series cables feature 2.4mm-male to 2.4mm-male connectors and come in a variety of lengths to meet your needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T50-2FT-VMVM+ is a 50 Ω test cable with 2.4 mm male connectors on both ends, designed for DC to 50 GHz applications. It is 2 feet long and features triple-shielded construction for high shielding effectiveness and phase/amplitude stability under flexure. The cable operates within a temperature range of -18°C to +28°C and supports power handling up to 25 W at 50 GHz. Insertion loss is up to 3.1 dB at 50 GHz, and return loss is as high as 22.6 dB at 40-50 GHz. Its outline dimensions are 9.25 mm in diameter and 610 mm in length, weighing 47 grams.

Datasheet Summary
Powered by GS/AI

The T50-2FT-VMVM+ is a 50 Ω test cable with 2.4 mm male connectors on both ends, designed for DC to 50 GHz applications. It is 2 feet long and features triple-shielded construction for high shielding effectiveness and phase/amplitude stability under flexure. The cable operates within a temperature range of -18°C to +28°C and supports power handling up to 25 W at 50 GHz. Insertion loss is up to 3.1 dB at 50 GHz, and return loss is as high as 22.6 dB at 40-50 GHz. Its outline dimensions are 9.25 mm in diameter and 610 mm in length, weighing 47 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 50.0 GHz, 24.0″
T50-2FT-VMVM+
Precision Test Cable, 50.0 GHz, 24.0″ T50-2FT-VMVM+
Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T50-series cables feature 2.4mm-male to 2.4mm-male connectors and come in a variety of lengths to meet your needs.

Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T50-series cables feature 2.4mm-male to 2.4mm-male connectors and come in a variety of lengths to meet your needs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number T50-2FT-VMVM+
Product Name Precision Test Cable, 50.0 GHz, 24.0″
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers