Mini-Circuits Precision Test Cable, Economy, 40.0 GHz, 39.4″ E40-1M-KMKM+

Description
Precision Test Cable, Economy, 40.0 GHz, 39.4″
Request a Quote Datasheet
Description
Precision Test Cable, Economy, 40.0 GHz, 39.4″
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, Economy, 40.0 GHz, 39.4″ - E40-1M-KMKM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, Economy, 40.0 GHz, 39.4″
E40-1M-KMKM+
Precision Test Cable, Economy, 40.0 GHz, 39.4″ E40-1M-KMKM+
Precision Test Cable, Economy, 40.0 GHz, 39.4″

Precision Test Cable, Economy, 40.0 GHz, 39.4″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-E40-1M-KMKM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-E40-1M-KMKM+-ND
Coaxial Cables (RF) 3157-E40-1M-KMKM+-ND
COAX CBL 2.92MM TO 2.92MM 3.3'

COAX CBL 2.92MM TO 2.92MM 3.3'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - E40-1M-KMKM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
E40-1M-KMKM+
Cable Assemblies - Coaxial Cables (RF) E40-1M-KMKM+
PRECISION TEST CABLE, , 40.0 GHZ

PRECISION TEST CABLE, , 40.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E40-1M-KMKM+ 3157-E40-1M-KMKM+-ND E40-1M-KMKM+
Product Name Precision Test Cable, Economy, 40.0 GHz, 39.4″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers