Mini-Circuits Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ 047-3SMPR+

Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 047-3SMPR+ is a 50Ω Hand-Flex™ coaxial cable with a 3-inch length and right-angle SMP-Female connectors, designed for high-frequency interconnects up to 18 GHz. It has a minimum bend radius of 3.2 mm and is hand-formable without tools. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP blue jacket. Insertion loss is 0.49 dB at 18 GHz, with return loss of 25 dB at 18 GHz. Power handling is 4.5 W at 18 GHz and 22.5 W at 0.5 GHz. Operating and storage temperatures range from -45°C to 85°C. The connector body is stainless steel with gold plating, and the center pin is brass with gold plating. The physical dimensions are 76.20 mm in length, 3.56 mm for connector body diameter, and 1.40 grams in weight.

Datasheet Summary
Powered by GS/AI

The 047-3SMPR+ is a 50Ω Hand-Flex™ coaxial cable with a 3-inch length and right-angle SMP-Female connectors, designed for high-frequency interconnects up to 18 GHz. It has a minimum bend radius of 3.2 mm and is hand-formable without tools. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP blue jacket. Insertion loss is 0.49 dB at 18 GHz, with return loss of 25 dB at 18 GHz. Power handling is 4.5 W at 18 GHz and 22.5 W at 0.5 GHz. Operating and storage temperatures range from -45°C to 85°C. The connector body is stainless steel with gold plating, and the center pin is brass with gold plating. The physical dimensions are 76.20 mm in length, 3.56 mm for connector body diameter, and 1.40 grams in weight.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.047
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″
047-3SMPR+
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ 047-3SMPR+
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.

The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-047-3SMPR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-047-3SMPR+-ND
Coaxial Cables (RF) 3157-047-3SMPR+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 047-3SMPR+ 3157-047-3SMPR+-ND
Product Name Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers